location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kodak S2050 ADF scanner 600 x 600 DPI A4 Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Alaris Check ‘Kodak Alaris’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Kodak
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S2050
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1014968 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0041771014964 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Kodak Alaris’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak Alaris: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 287538
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:16:48
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (3.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Kodak Alaris 1014968 user manual (6.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kodak S2050 ADF scanner 600 x 600 DPI A4 Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fully customisable scanning solution
  • - Create scanned documents that are better then the original
  • - Scan straighter pages with unique Active Feed System (AFS) whilst avoiding mis-feeds and multi-feeds
  • - Onboard Perfect Page optimises image quality on every page for accurate information extraction
  • - Worry free next business day exchange warranty for 3 years, with no registration required.​
Long product name Kodak S2050 ADF scanner 600 x 600 DPI A4 Black, White :
The short editorial description of Kodak S2050 ADF scanner 600 x 600 DPI A4 Black, White

KODAK S2050 Scanner
More>>>
Kodak S2050 ADF scanner 600 x 600 DPI A4 Black, White:
The official marketing text of Kodak S2050 ADF scanner 600 x 600 DPI A4 Black, White as supplied by the manufacturer

The KODAK S2000 Series Scanners are professional sheetfed scanners that integrate into vital business processes. Advanced features such as active feeding system (AFS), Dual Light Illumination (DLI) and onboard Perfect Page Technology ensure documents are captured with ultimate confidence and the highest quality.

This flexible series includes passport, legal or A3 flatbed options allowing you to build the right solution no matter how complex the process business process is.

The Kodak S2050 is designed to deliver a productive and high image quality scanning experience for your business.​

Superior Image Quality

With Kodak Perfect Page technology and Dual Light Illumination - create scanned documents that look better than the original which have up to 20% better OCR accuracy rates. More accurate searchable PDFs and better data accuracy for better business processes​.

Unique Smart Touch Technology

Start up faster and stay productive with ease-of-use features. Install pre-configured settings in seconds using the award-winning Easy Setup feature. The intuitive color displays make scanning quick and easy. Save up to 20 job setups and destinations with one-touch scanning.

Active Feed Technology

Keep working without worrying about jams, thanks to a paper path built for exceptional reliability. Active Feed automatically jogs pages to avoid misfeeds.

Advanced Capture Software

Deliver information exactly where it needs to go, in the right format. Your documents can go anywhere you need: local or network folders, FTP, cloud destinations like SharePoint, or other systems. Advanced capture software and our partners can help you extract data from documents and integrate it directly into business processes.

Ready for passports or small delicate documents

The optional range of flatbed scanners provide additional media handling capabilities to customise your scanning experience. An A4 flatbed for legal documents, bound media or fragile documents or a unique passport flatbed which provides a space saving solution for identification document scanning.​ You don’t need another power cord or USB port on your host PC. Thanks to seamless TWAIN and ISIS-driver integration there is also no need to use multiple scanner drivers.

Short summary description Kodak S2050 ADF scanner 600 x 600 DPI A4 Black, White:
This short summary of the Kodak S2050 ADF scanner 600 x 600 DPI A4 Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak S2050, 8.5 x 118.1" (216 x 3000 mm), 600 x 600 DPI, 30 bit, 24 bit, 8 bit, 1 bit

Long summary description Kodak S2050 ADF scanner 600 x 600 DPI A4 Black, White:
This is an auto-generated long summary of Kodak S2050 ADF scanner 600 x 600 DPI A4 Black, White based on the first three specs of the first five spec groups.

Kodak S2050. Maximum scan size: 8.5 x 118.1" (216 x 3000 mm), Optical scanning resolution: 600 x 600 DPI, Input color depth: 30 bit. Scanner type: ADF scanner, Product color: Black, White, Display: LCD. Sensor type: Dual CIS, Daily duty cycle (max): 6000 pages, Light source: RGB LED. Standard input capacity: 80 sheets, Auto document feeder (ADF) input capacity: 80 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Card stock, Envelopes, Plain paper, Plastic Card, Post Card(JPN), Recycled paper,..., Auto Document Feeder (ADF) media weight: 34 - 433 g/m²

Media and exceptional processing

The Alaris Passport Flatbed Accessory and the Alaris Integrated A4/Legal Size Flatbed Accessory plus A3 size Flatbed are available for speciality media and exception processing with the S2050

Great paper handling abilities

The scanner comes with Active Feed technology, which takes the worry out of document prep for small batches, as well as Controlled Output Stacking keeps documents neatly organised at output so you can focus on your customer

Easy to use

The control panel screen is easy to read, with custom activity names and colour icons that make scanning tasks quick and easy to select.

Diverse document handling

Handles up to 80 sheets (80g/m2) of paper and also small documents such as ID cards, embossed hard cards, business cards, and insurance cards.

Adaptable

The Alaris S2000 scanners are designed to fit seamlessly into your business environment and adapt as your needs change.

Scanning
Maximum scan size *
8.5 x 118.1" (216 x 3000 mm)
Optical scanning resolution *
600 x 600 DPI
Color scanning
Yes
Duplex scanning *
Yes
Input color depth
30 bit
Output color depth
24 bit
Output grayscale depth
8 bit
Output monochrome depth
1 bit
Film scanning
No
Grayscale levels
256
ADF scan speed (b/w, A4)
50 ppm
ADF scan speed (grayscale, A4)
50 ppm
ADF scan speed (color, A4)
50 ppm
Flatbed scan speed (b/w, A4)
5 sec/page
Duplex ADF scan speed (b/w, A4)
100 ipm
Duplex ADF scan speed (color, A4)
100 ipm
Black/white scanning color modes
Grayscale
Selectable background color
No
Design
Scanner type *
ADF scanner
Product color *
Black, White
Display
LCD
Display diagonal
1.5"
Touchscreen
No
Built-in display *
Yes
Performance
Sensor type *
Dual CIS
Light source
RGB LED
Scan file formats
BMP, CSV, JPG, OCR, PDF, PNG, RTF, TIFF, TXT, XLS
Daily duty cycle (max) *
6000 pages
Built-in translator
No
Scan to
Cloud, E-mail, E-mail Server, File, Image, Network folder, OCR, PC, TWAIN, WIA
Button functions
Cancel, down, Off, On, Programmable, Scan, Up
Scan drivers
ISIS, TWAIN, WIA
Barcode reader
Yes
Text-to-speech technology
No
Scanner error detection
Yes
Ultrasonic double sheet detection
Yes
Ultrasonic sensor
Yes
Scanning noise level
50 dB
Built-in processor
Yes
Processor frequency
1500 MHz
Input capacity
Standard input capacity
80 sheets
Auto document feeder (ADF) input capacity
80 sheets
Paper handling
Scanning media types supported
Business Card, Card stock, Envelopes, Plain paper, Plastic Card, Post Card(JPN), Recycled paper, Thick paper, Thin paper
Multi feed detection
Yes
Long-paper mode
Yes
Maximum ISO A-series paper size *
A4
Letter
Yes
Legal
Yes
Auto Document Feeder (ADF) media weight
34 - 433 g/m²
Maximum scan width
8.5" (21.6 cm)
Maximum scan length
118.1" (3 m)
Maximum scan area (ADF)
8.5 x 14" (216 x 356 mm)
Minimum scan area (ADF)
2.05 x 2.05" (52 x 52 mm)
Ports & interfaces
USB port *
Yes
USB version
3.2 Gen 2 (3.1 Gen 2)
USB connector type
USB Type-B
Standard interfaces
USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1)
Power
Power supply type *
AC
Power consumption (typical)
36 W
Power consumption (standby)
3 W
Power consumption (off)
0.5 W
Power consumption (PowerSave)
3 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
Power supply
36 W
Auto power off
Yes
Auto power off after
240 min
System requirements
Minimum RAM
3430 MB
Minimum processor
INTEL CORE i3 - 4150 processor
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
15 - 80%
Operating temperature (T-T)
50 - 95 °F
Certificates
Green (Eco) compliant
Yes
Certification
EPEAT Registered ENERGY STAR Qualified AS/NZS CISPR 22:2009 +A1:2010; (Class B RCM mark), CAN / CSA – C22.2 No 60950-1-07 +A1:2011 (TUV C mark), Canada CSA-CISPR 22-10 / ICES-003 Issue 5 (Class B), China GB4943.1:2011; GB9254:2008 Class B (CCC S&E mark), EN55022:2010 ITE Emissions (Class B), EN55024:2010 ITE Immunity (CE mark), EN60950-1:2006 +A1,+A11,+A12 (TUV GS mark), IEC60950-1:2005 +A1, Taiwan CNS 13438:2006 (Class B); CNS 14336-1 (BSMI mark), UL 60950-1:2007 R12.11 (TUV US mark), CFR 47 Part 15 (FCC Class B), Argentina S mark
Weight & dimensions
Width
12.3" (312 mm)
Depth
10.6" (269 mm)
Height
7.19" (182.5 mm)
Weight
7.28 lbs (3.3 kg)
Packaging content
Cables included
AC, USB
Quick start guide
Yes
AC adapter included
Yes
ADF paper chute
Yes
Stacker
Yes
Drivers included
Yes
Bundled software
WINDOWS Bundled software: TWAIN, ISIS, WIA Drivers; Alaris Capture Pro Limited, Smart Touch, LINUX drivers available from www.kodak.com/go/scanonlinux (September Availability) KOFAX certified. (Future Availability)
Other features
Downloadable software
Capture Pro Limited Edition, Smart Touch
Technical details
Linear (1D) barcodes supported
Codabar, Code 128, Code 3 of 9, EAN-13, EAN-8, Interleaved 2 of 5, PDF417, U.P.C.
PC connection
USB 3.2 Gen 1 (3.1 Gen 1)
Programming function
Yes
Scan technology
Dual CIS
Maximum paper size
8.5 x 118.1" (216 x 3000 mm)
Relative humidity
15 - 80%
Power
36 W
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 07:54:52
Uk has collected 1 expert review for Kodak S2050 ADF scanner 600 x 600 DPI A4 Black, White and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
pcmag.com
Updated:
2018-06-01 07:54:52
The Alaris S2050 Scanner ($895), a new member in Kodak's S2000 series of desktop document scanners, provides solid speed and a host of workflow and image-processing features. It includes a revamped software suite combining a time-honored scan utility with...
Good Good range of workflow, convenience, image-processing, and security features, Revamped software, including new scanning and document management utility, Respectable speed in scanning to searchable PDF...
Bad A bit on the pricey side...
Bottom line The Alaris S2050 Scanner combines solid performance with a host of workflow, convenience, and image-processing features, plus an updated software package...
70%
Brand Image Article code product Stock Price from
Kodak S2080W ADF scanner 600 x 600 DPI A4 Black, White Kodak S2080W ADF scanner 600 x 600 DPI A4 Black, White
(show image)
1015189 S2080W 0.00
(excl. VAT)
0 (incl. VAT)
Kodak S2070 ADF scanner 600 x 600 DPI A4 Black, White Kodak S2070 ADF scanner 600 x 600 DPI A4 Black, White
(show image)
1015049 S2070 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 4 distributor(s)
España 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
México 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)