KitchenAid logo

KitchenAid KSOX 9020 outdoor barbecue/grill Propane/butane Stainless steel 28600 W

Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46949
Info modified on:
21 Oct 2022, 10:14:32
Short summary description KitchenAid KSOX 9020 outdoor barbecue/grill Propane/butane Stainless steel 28600 W:

KitchenAid KSOX 9020, 28600 W, Propane/butane, 4 zone(s), Wheels, Stainless steel, Stainless steel

Long summary description KitchenAid KSOX 9020 outdoor barbecue/grill Propane/butane Stainless steel 28600 W:

KitchenAid KSOX 9020. Total power: 28600 W, Heat source: Propane/butane, Number of cooking zones: 4 zone(s). Product color: Stainless steel, Housing material: Stainless steel. Height: 50.1" (1272 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.