KitchenAid KMT4115, 4 slice(s), Silver, Stainless steel, 11" (280 mm), 11.4" (290 mm), 7.48" (190 mm)
KitchenAid KMT4115. Number of slices: 4 slice(s), Product color: Silver, Housing material: Stainless steel. Width: 11" (280 mm), Depth: 11.4" (290 mm), Height: 7.48" (190 mm)