KitchenAid KHMC1857WSS, Over the range, Combination microwave, 50 L, 1000 W, Built-in display, LED
KitchenAid KHMC1857WSS. Appliance placement: Over the range, Product type: Combination microwave, Interior capacity: 50 L, Microwave power: 1000 W, Built-in display, Display type: LED, Control type: Touch, Product color: Silver