KitchenAid KHIP5 90511, Black, Built-in, Zone induction hob, Glass-ceramic, 5 zone(s), 5 zone(s)
KitchenAid KHIP5 90511. Product color: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Regular cooking zone: 1850 W, Large cooking zone: 2800 W. Control type: Scrollbar, Touch, Control position: Top front. Connected load (electric): 10200 W, AC input voltage: 230 V, AC input frequency: 50 - 60 Hz. Width: 33.9" (860 mm), Depth: 20.1" (510 mm), Height: 2.2" (56 mm)