KitchenAid KCBWX 70600R, Built-in, 36 bottle(s), 65 W, Stainless steel
KitchenAid KCBWX 70600R. Appliance placement: Built-in, Housing color: Stainless steel, Inner color: Stainless steel. Bottles capacity: 36 bottle(s), Temperature range (zone 1): 6 - 18 °C, Noise level: 42 dB. Control type: Buttons. Annual energy consumption: 142 kWh, Connected load: 65 W, AC input voltage: 220-240 V. Width: 22" (560 mm), Depth: 22.8" (579 mm), Height: 27" (687 mm)