KitchenAid logo

KitchenAid KCBDR 18602 fridge-freezer Freestanding 269 L White

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47333
Info modified on:
27 May 2024, 12:22:40
Short summary description KitchenAid KCBDR 18602 fridge-freezer Freestanding 269 L White:

KitchenAid KCBDR 18602, 269 L, 35 dB, White

Long summary description KitchenAid KCBDR 18602 fridge-freezer Freestanding 269 L White:

KitchenAid KCBDR 18602. Total net capacity: 269 L. Door hinge: Right. Noise level: 35 dB. Fridge net capacity: 189 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 2. Freezer net capacity: 80 L. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.