KitchenAid logo

KitchenAid KBFS20EVMS side-by-side refrigerator Freestanding Silver

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14449
Info modified on:
27 May 2024, 12:33:24
Short summary description KitchenAid KBFS20EVMS side-by-side refrigerator Freestanding Silver:

KitchenAid KBFS20EVMS, Freestanding, French door, Silver, Tempered glass, Bottom-placed, 451 kWh

Long summary description KitchenAid KBFS20EVMS side-by-side refrigerator Freestanding Silver:

KitchenAid KBFS20EVMS. Appliance placement: Freestanding, Product design: French door, Product color: Silver. Freezer position: Bottom-placed. Annual energy consumption: 451 kWh. Width: 35" (889 mm), Depth: 29" (736.6 mm), Height: 69" (1752.6 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.