KitchenAid logo

KitchenAid KDSCM 82141 SL Fully built-in 14 place settings

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28279
Info modified on:
27 May 2024, 13:19:56
Short summary description KitchenAid KDSCM 82141 SL Fully built-in 14 place settings:

KitchenAid KDSCM 82141 SL, Fully built-in, Full size (60 cm), Stainless steel, Stainless steel, Buttons, Touch, LED

Long summary description KitchenAid KDSCM 82141 SL Fully built-in 14 place settings:

KitchenAid KDSCM 82141 SL. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel color: Stainless steel. Number of place settings: 14 place settings, Noise level: 44 dB, Dishwashing programs: Auto, Eco 50°C. Energy consumption per cycle: 0.93 kWh, Connected load: 1900 W, Power consumption (off): 0.5 W. Width: 23.5" (598 mm), Depth: 21.9" (555 mm), Height: 32.3" (820 mm). Package width: 24.6" (625 mm), Package depth: 26.6" (675 mm), Package height: 35.8" (910 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.