KitchenAid logo

KitchenAid 5KMT221EER 7 2 slice(s) 1100 W Red

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36747
Info modified on:
10 May 2025, 23:09:21
Short summary description KitchenAid 5KMT221EER 7 2 slice(s) 1100 W Red:

KitchenAid 5KMT221EER, 2 slice(s), Red, Metal, Buttons, Rotary, 1100 W, 220-240 V

Long summary description KitchenAid 5KMT221EER 7 2 slice(s) 1100 W Red:

KitchenAid 5KMT221EER. Number of slices: 2 slice(s), Product color: Red, Housing material: Metal. Power: 1100 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 11.3" (286 mm), Depth: 7.24" (184 mm), Height: 8.27" (210 mm). Package width: 13.7" (349 mm), Package depth: 10" (254 mm), Package height: 10.2" (260 mm)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.