KitchenAid logo

KitchenAid 5KHB2531EWH 1 L Immersion blender 180 W White, Gray

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27638
Info modified on:
13 May 2025, 13:17:56
Short summary description KitchenAid 5KHB2531EWH 1 L Immersion blender 180 W White, Gray:

KitchenAid 5KHB2531EWH, Immersion blender, 1 L, Ice crushing, 59.8" (1.52 m), 180 W, White, Gray

Long summary description KitchenAid 5KHB2531EWH 1 L Immersion blender 180 W White, Gray:

KitchenAid 5KHB2531EWH. Type: Immersion blender, Product color: White, Gray, Cord length: 59.8" (1.52 m). Bowl capacity: 1 L, Rotational speed (max): 11000 RPM. Blade material: Stainless steel. Power: 180 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 2.56" (65 mm), Depth: 2.56" (65 mm), Height: 15.6" (397 mm)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.