KitchenAid logo

KitchenAid Artisan 5KHB3581 Immersion blender Stainless steel

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45607
Info modified on:
13 May 2025, 13:18:10
Short summary description KitchenAid Artisan 5KHB3581 Immersion blender Stainless steel:

KitchenAid Artisan 5KHB3581, Immersion blender, Stainless steel

Long summary description KitchenAid Artisan 5KHB3581 Immersion blender Stainless steel:

KitchenAid Artisan 5KHB3581. Type: Immersion blender, Product color: Stainless steel. Housing material: Plastic. Battery voltage: 12 V, Maximum charging time: 3 h. Width: 2.24" (57 mm), Depth: 2.48" (63 mm), Height: 19" (482 mm). Package width: 18.7" (476 mm), Package depth: 5.59" (142 mm), Package height: 18.9" (479 mm)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.