KitchenAid logo

KitchenAid 5KFC3515EER electric food chopper 240 W Red

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21621
Info modified on:
13 May 2025, 13:20:32
Short summary description KitchenAid 5KFC3515EER electric food chopper 240 W Red:

KitchenAid 5KFC3515EER, Red, Stainless steel, 24" (0.61 m), 240 W, 220 - 240 V, 50 - 60 Hz

Long summary description KitchenAid 5KFC3515EER electric food chopper 240 W Red:

KitchenAid 5KFC3515EER. Product color: Red, Blade material: Stainless steel, Cable length: 24" (0.61 m). Power: 240 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 5.98" (152 mm), Depth: 5.98" (152 mm), Height: 8.66" (220 mm). Package width: 9.45" (240 mm), Package depth: 6.34" (161 mm), Package height: 6.34" (161 mm)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.