KitchenAid logo

KitchenAid 5KMT4205EMS 7 4 slice(s) 2500 W Silver

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37505
Info modified on:
08 May 2025, 09:11:17
Short summary description KitchenAid 5KMT4205EMS 7 4 slice(s) 2500 W Silver:

KitchenAid 5KMT4205EMS, 4 slice(s), Silver, Metal, Buttons, Level, 2500 W, 220-240 V

Long summary description KitchenAid 5KMT4205EMS 7 4 slice(s) 2500 W Silver:

KitchenAid 5KMT4205EMS. Number of slices: 4 slice(s), Product color: Silver, Housing material: Metal. Power: 2500 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 13.7" (348 mm), Depth: 12" (304 mm), Height: 8.07" (205 mm). Package width: 15.7" (400 mm), Package depth: 15" (382 mm), Package height: 11.5" (292 mm)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.