KitchenAid logo

KitchenAid 5KSM185PSEKG Stand mixer 300 W Yellow

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10904
Info modified on:
06 May 2025, 22:09:40
Short summary description KitchenAid 5KSM185PSEKG Stand mixer 300 W Yellow:

KitchenAid 5KSM185PSEKG, Stand mixer, Yellow, Beat, Knead, Mixing, 39.4" (1 m), 4.8 L, Kyoto Glow

Long summary description KitchenAid 5KSM185PSEKG Stand mixer 300 W Yellow:

KitchenAid 5KSM185PSEKG. Type: Stand mixer, Product color: Yellow, Mixer functions: Beat, Knead, Mixing. Housing material: Zinc, Bowl material: Stainless steel. Power: 300 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 9.45" (240 mm), Depth: 14.6" (370 mm), Height: 14.2" (360 mm). Package width: 16" (406 mm), Package depth: 10.7" (273 mm), Package height: 16.3" (413 mm)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.