KitchenAid logo

KitchenAid Artisan 5KSM175PS Stand mixer 300 W Red

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78919
Info modified on:
08 May 2025, 20:17:34
Short summary description KitchenAid Artisan 5KSM175PS Stand mixer 300 W Red:

KitchenAid Artisan 5KSM175PS, Stand mixer, Red, Beat, Knead, Mixing, 57.1" (1.45 m), 4.8 L, EMPIRE RED

Long summary description KitchenAid Artisan 5KSM175PS Stand mixer 300 W Red:

KitchenAid Artisan 5KSM175PS. Type: Stand mixer, Product color: Red, Mixer functions: Beat, Knead, Mixing. Housing material: Zinc, Bowl material: Stainless steel. Power: 300 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 9.45" (240 mm), Depth: 14.6" (370 mm), Height: 14.2" (360 mm). Package width: 16" (406 mm), Package depth: 10.7" (273 mm), Package height: 16.3" (413 mm)

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.