KitchenAid logo

KitchenAid Classic food processor 275 W 4.3 L Black, Metallic

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80037
Info modified on:
07 May 2025, 16:36:36
Short summary description KitchenAid Classic food processor 275 W 4.3 L Black, Metallic:

KitchenAid Classic, 4.3 L, Black, Metallic, Lever, 220 RPM, 58 RPM, 220 RPM

Long summary description KitchenAid Classic food processor 275 W 4.3 L Black, Metallic:

KitchenAid Classic. Bowl capacity: 4.3 L, Product color: Black, Metallic, Control type: Lever. Bowl material: Stainless steel, Housing material: Zinc. Power: 275 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 14.1" (358 mm), Depth: 8.7" (221 mm), Height: 13.9" (353 mm). Package width: 16" (406 mm), Package depth: 10.7" (273 mm), Package height: 16.3" (413 mm)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.