KitchenAid logo

KitchenAid KOHCP 60600 73 L Stainless steel

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50825
Info modified on:
29 Nov 2024, 15:42:52
Short summary description KitchenAid KOHCP 60600 73 L Stainless steel:

KitchenAid KOHCP 60600, Medium, Electric, 73 L, 73 L, Pyrolytic, Built-in

Long summary description KitchenAid KOHCP 60600 73 L Stainless steel:

KitchenAid KOHCP 60600. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 73 L. Appliance placement: Built-in, Product color: Stainless steel, Control type: Rotary. Energy consumption (conventional): 0.91 kWh, Energy consumption (forced convection): 0.7 kWh, Connected load: 3650 W. Installation compartment width: 22" (56 cm), Installation compartment depth: 21.7" (55 cm), Width: 23.4" (595 mm). Package width: 24.8" (630 mm), Package depth: 25.6" (650 mm), Package height: 27.2" (690 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.