KitchenAid logo

KitchenAid 5KSM156 Stand mixer 300 W White

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93301
Info modified on:
09 May 2025, 16:56:01
Short summary description KitchenAid 5KSM156 Stand mixer 300 W White:

KitchenAid 5KSM156, Stand mixer, White, Beat, Knead, Mixing, 47.2" (1.2 m), 4.8 L, FROSTED PEARL

Long summary description KitchenAid 5KSM156 Stand mixer 300 W White:

KitchenAid 5KSM156. Type: Stand mixer, Product color: White, Mixer functions: Beat, Knead, Mixing. Housing material: Zinc, Bowl material: Glass. Power: 300 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 11.1" (283 mm), Depth: 13.5" (343 mm), Height: 14.3" (362 mm). Package width: 11.8" (300 mm), Package depth: 17.3" (439 mm), Package height: 16.7" (425 mm)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.