KitchenAid logo

KitchenAid 5KSM150 PS EMS 300 W Gray

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67663
Info modified on:
18 Apr 2024, 15:04:27
Short summary description KitchenAid 5KSM150 PS EMS 300 W Gray:

KitchenAid 5KSM150 PS EMS, Gray, 4.8 L, 220 RPM, Metal, Stainless steel, 300 W

Long summary description KitchenAid 5KSM150 PS EMS 300 W Gray:

KitchenAid 5KSM150 PS EMS. Product color: Gray, Bowl capacity: 4.8 L, Rotational speed: 220 RPM. Housing material: Metal, Bowl material: Stainless steel. Power: 300 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 8.74" (222 mm), Depth: 13.5" (343 mm), Height: 14.3" (362 mm). Package weight: 27.3 lbs (12.4 kg)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.