KitchenAid logo

KitchenAid 5KSM150 300 W Terracotta

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71616
Info modified on:
18 Apr 2024, 15:04:25
Short summary description KitchenAid 5KSM150 300 W Terracotta:

KitchenAid 5KSM150, Terracotta, 48" (1.22 m), 4.8 L, 220 RPM, AC, Stainless steel

Long summary description KitchenAid 5KSM150 300 W Terracotta:

KitchenAid 5KSM150. Product color: Terracotta, Cord length: 48" (1.22 m), Bowl capacity: 4.8 L. Bowl material: Stainless steel. Power: 300 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 8.74" (222 mm), Depth: 13.5" (343 mm), Height: 14.3" (362 mm). Package weight: 27.3 lbs (12.4 kg)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.