KitchenAid 5KSB1565EOB, Tabletop blender, 1.75 L, Pulse function, Ice crushing, 45.6" (1.16 m), 550 W
KitchenAid 5KSB1565EOB. Type: Tabletop blender, Product color: Black, Cord length: 45.6" (1.16 m). Bowl capacity: 1.75 L, Control type: Buttons, Food container capacity: 1.75 L. Power: 550 W, Power source: AC, AC input voltage: 220 - 240 V. Width: 7.28" (185 mm), Depth: 9.02" (229 mm), Height: 15.2" (386 mm). Package width: 11" (279 mm), Package depth: 9.49" (241 mm), Package height: 17.4" (442 mm)