KitchenAid logo

KitchenAid 5KHB3581 Immersion blender 180 W Silver

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31389
Info modified on:
08 May 2025, 15:21:03
Short summary description KitchenAid 5KHB3581 Immersion blender 180 W Silver:

KitchenAid 5KHB3581, Immersion blender, 180 W, Silver

Long summary description KitchenAid 5KHB3581 Immersion blender 180 W Silver:

KitchenAid 5KHB3581. Type: Immersion blender, Product color: Silver, Hanging type: Hanging hook. Control type: Buttons, Jug capacity: 1 L. Housing material: Plastic, Stainless steel, Blade material: Stainless steel. Power: 180 W, Power source: Battery, Battery technology: Lithium-Ion (Li-Ion). Width: 2.24" (57 mm), Depth: 2.48" (63 mm), Height: 19" (482 mm)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.