KitchenAid logo

KitchenAid 5KHB2571EOB blender 1 L Immersion blender 180 W Black

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85408
Info modified on:
07 May 2025, 14:44:41
Short summary description KitchenAid 5KHB2571EOB blender 1 L Immersion blender 180 W Black:

KitchenAid 5KHB2571EOB, Immersion blender, 1 L, Ice crushing, 59.1" (1.5 m), 180 W, Black

Long summary description KitchenAid 5KHB2571EOB blender 1 L Immersion blender 180 W Black:

KitchenAid 5KHB2571EOB. Type: Immersion blender, Product color: Black, Cord length: 59.1" (1.5 m). Bowl capacity: 1 L, Rotational speed (min): 610 RPM, Rotational speed (max): 11000 RPM. Housing material: Metal, Stainless steel, Blade material: Stainless steel. Power: 180 W, Power source: AC, AC input voltage: 220 - 240 V. Width: 2.56" (65 mm), Depth: 2.56" (65 mm), Height: 15.6" (397 mm)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.