KitchenAid logo

KitchenAid 5KFP1335BOB food processor 3.1 L Black, Translucent

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11116
Info modified on:
10 Feb 2021, 16:51:36
Short summary description KitchenAid 5KFP1335BOB food processor 3.1 L Black, Translucent:

KitchenAid 5KFP1335BOB, 3.1 L, Black, Translucent, Buttons, 1750 RPM, 35.4" (0.9 m), DC

Long summary description KitchenAid 5KFP1335BOB food processor 3.1 L Black, Translucent:

KitchenAid 5KFP1335BOB. Bowl capacity: 3.1 L, Product color: Black, Translucent, Control type: Buttons. Bowl material: Plastic, Housing material: Plastic, Material knife: Stainless steel. AC input voltage: 220 - 240 V, AC input frequency: 50 / 60 Hz. Width: 11" (280 mm), Depth: 10.2" (260 mm), Height: 16.3" (415 mm). Package width: 17.7" (450 mm), Package depth: 11" (280 mm), Package height: 18.5" (470 mm)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.