Kingston Technology logo

Kingston Technology Canvas Go! Plus 64 GB SDXC UHS-I Class 10

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19435
Info modified on:
26 Jun 2025, 13:06:18
Short summary description Kingston Technology Canvas Go! Plus 64 GB SDXC UHS-I Class 10:

Kingston Technology Canvas Go! Plus , 64 GB, SDXC, Class 10, UHS-I, 200 MB/s, 100 MB/s

Long summary description Kingston Technology Canvas Go! Plus 64 GB SDXC UHS-I Class 10:

Kingston Technology Canvas Go! Plus . Capacity: 64 GB, Flash card type: SDXC, Flash memory class: Class 10, Internal memory type: UHS-I, Read speed: 200 MB/s, Write speed: 100 MB/s, UHS Speed Class: Class 3 (U3), Video Speed Class: V30. Product color: Black

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.