Kingston Technology logo

Kingston Technology Class 10 UHS-I SDXC 128GB

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89010
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
08 Feb 2024
Short summary description Kingston Technology Class 10 UHS-I SDXC 128GB:

Kingston Technology Class 10 UHS-I SDXC 128GB, 128 GB, SDXC, Class 10, UHS, 45 MB/s, 10 MB/s

Long summary description Kingston Technology Class 10 UHS-I SDXC 128GB:

Kingston Technology Class 10 UHS-I SDXC 128GB. Capacity: 128 GB, Flash card type: SDXC, Flash memory class: Class 10, Internal memory type: UHS, Read speed: 45 MB/s, Write speed: 10 MB/s. Protection features: Shock resistant, Temperature proof, Vibration proof, Water resistant, Product color: Black, Gray

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.