Kingston Technology logo

Kingston Technology 4GB MicroSDHC Card, USB microSD/microSDHC Reader

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16228
Info modified on:
12 Feb 2024, 10:10:44
End of life date:
08 Feb 2024
Short summary description Kingston Technology 4GB MicroSDHC Card, USB microSD/microSDHC Reader:

Kingston Technology 4GB MicroSDHC Card, USB microSD/microSDHC Reader, 4 GB, MicroSDHC, 4 MB/s, Black

Long summary description Kingston Technology 4GB MicroSDHC Card, USB microSD/microSDHC Reader:

Kingston Technology 4GB MicroSDHC Card, USB microSD/microSDHC Reader. Capacity: 4 GB, Flash card type: MicroSDHC, Write speed: 4 MB/s. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.