Kingston Technology logo

Kingston Technology KVR32N22S8/8BK memory module 8 GB 1 x 8 GB DDR4 3200 MHz

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71194
Info modified on:
10 Aug 2024, 11:53:24
End of life date:
08 Feb 2024
Short summary description Kingston Technology KVR32N22S8/8BK memory module 8 GB 1 x 8 GB DDR4 3200 MHz:

Kingston Technology KVR32N22S8/8BK, 8 GB, 1 x 8 GB, DDR4, 3200 MHz, 288-pin DIMM

Long summary description Kingston Technology KVR32N22S8/8BK memory module 8 GB 1 x 8 GB DDR4 3200 MHz:

Kingston Technology KVR32N22S8/8BK. Component for: PC/server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR4, Memory clock speed: 3200 MHz, Memory form factor: 288-pin DIMM, CAS latency: 22

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.