location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology ValueRAM 16GB DDR4 2400MHz Server Premier memory module 1 x 16 GB ECC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ValueRAM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16GB DDR4 2400MHz Server Premier
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KVR24R17S4L/16MA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0740617261912 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37525
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 08 Feb 2024
Product end of life date
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kingston Technology ValueRAM 16GB DDR4 2400MHz Server Premier memory module 1 x 16 GB ECC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power Supply: VDD=1.2V (1.14V to 1.26V)
  • - VDDQ = 1.2V (1.14V to 1.26V)
  • - VPP - 2.5V (2.375V to 2.75V)
  • - VDDSPD=2.25V to 2.75V
  • - Functionality and operations comply with the DDR4 SDRAM datasheet
  • - 16 internal banks
  • - Bank Grouping is applied, and CAS to CAS latency (tCCD_L, tCCD_S) for the banks in the same or different bank group accesses are available
  • - Data transfer rates: PC4-2400, PC4-2133, PC4-1866, PC4-1600
  • - Bi-Directional Differential Data Strobe
  • - 8 bit pre-fetch
  • - Burst Length (BL) switch on-the-fly BL8 or BC4(Burst Chop)
  • - Supports ECC error correction and detection
  • - On-Die Termination (ODT)
  • - Temperature sensor with integrated SPD
  • - This product is in compliance with the RoHS directive
  • - Per DRAM Addressability is supported
  • - Internal Vref DQ level generation is available
  • - Write CRC is supported at all speed grades
  • - CA parity (Command/Address Parity) mode is supported
Long product name Kingston Technology ValueRAM 16GB DDR4 2400MHz Server Premier memory module 1 x 16 GB ECC :
The short editorial description of Kingston Technology ValueRAM 16GB DDR4 2400MHz Server Premier memory module 1 x 16 GB ECC

ValueRAM 16GB DDR4 2400MHz Server Premier
More>>>
Kingston Technology ValueRAM 16GB DDR4 2400MHz Server Premier memory module 1 x 16 GB ECC:
The official marketing text of Kingston Technology ValueRAM 16GB DDR4 2400MHz Server Premier memory module 1 x 16 GB ECC as supplied by the manufacturer

ValueRAM's KVR24R17S4L/16MA is a 2G x 72-bit (16GB) DDR4-2400 CL17 SDRAM (Synchronous DRAM) registered w/ parity, 1Rx4, ECC, VLP (very low profile) memory module, based on eighteen 2G x 4-bit FBGA components. The SPD is programmed to JEDEC standard latency DDR4-2400 timing of 17-17-17 at 1.2V. Each 288-pin DIMM uses gold contact fingers.

Short summary description Kingston Technology ValueRAM 16GB DDR4 2400MHz Server Premier memory module 1 x 16 GB ECC:
This short summary of the Kingston Technology ValueRAM 16GB DDR4 2400MHz Server Premier memory module 1 x 16 GB ECC data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology ValueRAM 16GB DDR4 2400MHz Server Premier, 16 GB, 1 x 16 GB, DDR4, 2400 MHz, 288-pin DIMM, Green

Long summary description Kingston Technology ValueRAM 16GB DDR4 2400MHz Server Premier memory module 1 x 16 GB ECC:
This is an auto-generated long summary of Kingston Technology ValueRAM 16GB DDR4 2400MHz Server Premier memory module 1 x 16 GB ECC based on the first three specs of the first five spec groups.

Kingston Technology ValueRAM 16GB DDR4 2400MHz Server Premier. Component for: PC/server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, Memory form factor: 288-pin DIMM, CAS latency: 17, ECC, Product color: Green

Features
Buffered memory type
Registered (buffered)
CAS latency
17
Internal memory *
16 GB
Memory layout (modules x size) *
1 x 16 GB
Internal memory type *
DDR4
Memory clock speed *
2400 MHz
Component for *
PC/server
Memory form factor *
288-pin DIMM
ECC *
Yes
Memory voltage
1.2 V
Module configuration
2048M x 72
Row cycle time
46.16 ns
Refresh row cycle time
350 ns
Row active time
32 ns
SPD profile
Yes
Memory type
PC4-19200
Country of origin
Taiwan
Product color
Green
Lead plating
Gold
Windows operating systems supported
Yes
Features
Linux operating systems supported
Yes
Compatible products
Supermicro - B10DRC Supermicro - B10DRi-N Supermicro - MicroBlade MBI-6128R-T2 (Super B1DRI) Supermicro - MicroBlade MBI-6128R-T2X (Super B1DRI) Supermicro - Processor Blade SBI-7428R-C3 (Super B10DRC) Supermicro - Processor Blade SBI-7428R-C3N (Super B10DRC-N) Supermicro - Processor Blade SBI-7428R-T3 (Super B10DRI) Supermicro - Processor Blade SBI-7428R-T3N (Super B10DRI-N)
Operational conditions
Operating temperature (T-T)
0 - 85 °C
Storage temperature (T-T)
-55 - 100 °C
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
5.25" (133.3 mm)
Height
1.23" (31.2 mm)
Packaging data
Package type
DIMM
Other features
Chips organization
x4
Number of pins
288
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)