Kingston Technology logo

Kingston Technology ValueRAM 8GB DDR4 2400MHz Module memory module 1 x 8 GB

Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
336490
Info modified on:
20 Jun 2025, 12:41:12
End of life date:
08 Feb 2024
Short summary description Kingston Technology ValueRAM 8GB DDR4 2400MHz Module memory module 1 x 8 GB:

Kingston Technology ValueRAM 8GB DDR4 2400MHz Module, 8 GB, 1 x 8 GB, DDR4, 288-pin DIMM, Green

Long summary description Kingston Technology ValueRAM 8GB DDR4 2400MHz Module memory module 1 x 8 GB:

Kingston Technology ValueRAM 8GB DDR4 2400MHz Module. Component for: PC/server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR4, Memory form factor: 288-pin DIMM, CAS latency: 17, Product color: Green

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.