Kingston Technology logo

Kingston Technology ValueRAM KVR13N9S6/2 memory module 2 GB 1 x 2 GB DDR3

Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
354350
Info modified on:
20 Jun 2025, 12:41:16
End of life date:
08 Feb 2024
Short summary description Kingston Technology ValueRAM KVR13N9S6/2 memory module 2 GB 1 x 2 GB DDR3:

Kingston Technology ValueRAM KVR13N9S6/2, 2 GB, 1 x 2 GB, DDR3, 240-pin DIMM, Green

Long summary description Kingston Technology ValueRAM KVR13N9S6/2 memory module 2 GB 1 x 2 GB DDR3:

Kingston Technology ValueRAM KVR13N9S6/2. Component for: PC/server, Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR3, Memory form factor: 240-pin DIMM, CAS latency: 9, Product color: Green

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.