Kingston Technology logo

Kingston Technology ValueRAM 8GB DDR3-1333MHz memory module 1 x 8 GB

Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50959
Info modified on:
20 Jun 2025, 12:44:31
End of life date:
08 Feb 2024
Short summary description Kingston Technology ValueRAM 8GB DDR3-1333MHz memory module 1 x 8 GB:

Kingston Technology ValueRAM 8GB DDR3-1333MHz, 8 GB, 1 x 8 GB, DDR3, 204-pin SO-DIMM

Long summary description Kingston Technology ValueRAM 8GB DDR3-1333MHz memory module 1 x 8 GB:

Kingston Technology ValueRAM 8GB DDR3-1333MHz. Component for: Laptop, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR3, Memory form factor: 204-pin SO-DIMM, CAS latency: 9

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.