Kingston Technology logo

Kingston Technology DataTraveler Elite USB flash drive 1 GB USB Type-A

Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18370
Info modified on:
12 Feb 2024, 10:13:30
End of life date:
08 Feb 2024
Short summary description Kingston Technology DataTraveler Elite USB flash drive 1 GB USB Type-A:

Kingston Technology DataTraveler Elite, 1 GB, USB Type-A, 24 MB/s

Long summary description Kingston Technology DataTraveler Elite USB flash drive 1 GB USB Type-A:

Kingston Technology DataTraveler Elite. Capacity: 1 GB, Device interface: USB Type-A, Read speed: 24 MB/s, Write speed: 14 MB/s

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.