Kingston Technology logo

Kingston Technology System Specific Memory KTD-WS670/4G-G memory module 4 GB 4 x 1 GB DDR2

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14562
Info modified on:
20 Jun 2025, 12:46:28
End of life date:
08 Feb 2024
Short summary description Kingston Technology System Specific Memory KTD-WS670/4G-G memory module 4 GB 4 x 1 GB DDR2:

Kingston Technology System Specific Memory KTD-WS670/4G-G, 4 GB, 4 x 1 GB, DDR2, 240-pin DIMM

Long summary description Kingston Technology System Specific Memory KTD-WS670/4G-G memory module 4 GB 4 x 1 GB DDR2:

Kingston Technology System Specific Memory KTD-WS670/4G-G. Internal memory: 4 GB, Memory layout (modules x size): 4 x 1 GB, Internal memory type: DDR2, Memory form factor: 240-pin DIMM

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.