Kingston Technology logo

Kingston Technology FURY Beast memory module 16 GB 2 x 8 GB DDR5 5600 MT/s

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1468
Info modified on:
19 Jul 2025, 11:33:53
Short summary description Kingston Technology FURY Beast memory module 16 GB 2 x 8 GB DDR5 5600 MT/s:

Kingston Technology FURY Beast , 16 GB, 2 x 8 GB, DDR5, 288-pin DIMM

Long summary description Kingston Technology FURY Beast memory module 16 GB 2 x 8 GB DDR5 5600 MT/s:

Kingston Technology FURY Beast . Component for: PC, Internal memory: 16 GB, Memory layout (modules x size): 2 x 8 GB, Internal memory type: DDR5, Memory form factor: 288-pin DIMM, CAS latency: 40

Video
Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.