Kingston Technology logo

Kingston Technology FURY Impact memory module 32 GB 2 x 16 GB DDR4 2666 MT/s

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
166995
Info modified on:
20 Jun 2025, 12:43:01
End of life date:
13 Sept 2024
Short summary description Kingston Technology FURY Impact memory module 32 GB 2 x 16 GB DDR4 2666 MT/s:

Kingston Technology FURY Impact, 32 GB, 2 x 16 GB, DDR4, 260-pin SO-DIMM

Long summary description Kingston Technology FURY Impact memory module 32 GB 2 x 16 GB DDR4 2666 MT/s:

Kingston Technology FURY Impact. Component for: Laptop, Internal memory: 32 GB, Memory layout (modules x size): 2 x 16 GB, Internal memory type: DDR4, Memory form factor: 260-pin SO-DIMM, CAS latency: 15

Video
Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.