Kingston Technology 16GB DDR3 1333MHz ECC, 16 GB, 1 x 16 GB, DDR3L, 1333 MHz, Black, Green
Kingston Technology 16GB DDR3 1333MHz ECC. Component for: PC/server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR3L, Memory clock speed: 1333 MHz, CAS latency: 13, ECC, Product color: Black, Green