Kingston Technology logo

Kingston Technology 128MB CompactFlash 0.125 GB MLC

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14534
Info modified on:
12 Feb 2024, 10:11:20
End of life date:
08 Feb 2024
Short summary description Kingston Technology 128MB CompactFlash 0.125 GB MLC:

Kingston Technology 128MB CompactFlash, 0.125 GB, CompactFlash, MLC, 6 MB/s, 5 MB/s

Long summary description Kingston Technology 128MB CompactFlash 0.125 GB MLC:

Kingston Technology 128MB CompactFlash. Capacity: 0.125 GB, Flash card type: CompactFlash, Internal memory type: MLC, Read speed: 6 MB/s, Write speed: 5 MB/s

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.