Kingston Technology logo

Kingston Technology DataTraveler Vault Privacy 3.0 8GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Blue

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
223956
Info modified on:
04 Apr 2025, 11:02:52
End of life date:
08 Feb 2024
Short summary description Kingston Technology DataTraveler Vault Privacy 3.0 8GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Blue:

Kingston Technology DataTraveler Vault Privacy 3.0 8GB, 8 GB, USB Type-A, 3.2 Gen 1 (3.1 Gen 1), 165 MB/s, Cap, Blue

Long summary description Kingston Technology DataTraveler Vault Privacy 3.0 8GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Blue:

Kingston Technology DataTraveler Vault Privacy 3.0 8GB. Capacity: 8 GB, Device interface: USB Type-A, USB version: 3.2 Gen 1 (3.1 Gen 1), Read speed: 165 MB/s, Write speed: 22 MB/s. Form factor: Cap. Password protection. Product color: Blue

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.