Kingston Technology logo

Kingston Technology DataTraveler 101 G2 USB flash drive 16 GB USB Type-A 2.0 Black

Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75672
Info modified on:
04 Apr 2025, 11:02:51
End of life date:
08 Feb 2024
Short summary description Kingston Technology DataTraveler 101 G2 USB flash drive 16 GB USB Type-A 2.0 Black:

Kingston Technology DataTraveler 101 G2, 16 GB, USB Type-A, 2.0, 10 MB/s, Swivel, Black

Long summary description Kingston Technology DataTraveler 101 G2 USB flash drive 16 GB USB Type-A 2.0 Black:

Kingston Technology DataTraveler 101 G2. Capacity: 16 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 10 MB/s, Write speed: 5 MB/s. Form factor: Swivel, Product color: Black

Video
Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.