Kingston Technology logo

Kingston Technology DataTraveler 101 G2 USB flash drive 128 GB USB Type-A 2.0 White

Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29564
Info modified on:
12 Feb 2024, 10:09:22
End of life date:
08 Feb 2024
Short summary description Kingston Technology DataTraveler 101 G2 USB flash drive 128 GB USB Type-A 2.0 White:

Kingston Technology DataTraveler 101 G2, 128 GB, USB Type-A, 2.0, 10 MB/s, Swivel, White

Long summary description Kingston Technology DataTraveler 101 G2 USB flash drive 128 GB USB Type-A 2.0 White:

Kingston Technology DataTraveler 101 G2. Capacity: 128 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 10 MB/s, Write speed: 5 MB/s. Form factor: Swivel, Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.