Kingston Technology logo

Kingston Technology IronKey D2-S250-S16-4FIPS USB flash drive 16 GB Black, Silver

Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3431
Info modified on:
12 Feb 2024, 10:09:21
End of life date:
08 Feb 2024
Short summary description Kingston Technology IronKey D2-S250-S16-4FIPS USB flash drive 16 GB Black, Silver:

Kingston Technology IronKey D2-S250-S16-4FIPS, 16 GB, 0.882 oz (25 g), Black, Silver

Long summary description Kingston Technology IronKey D2-S250-S16-4FIPS USB flash drive 16 GB Black, Silver:

Kingston Technology IronKey D2-S250-S16-4FIPS. Capacity: 16 GB. Weight: 0.882 oz (25 g). Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.