Kingston Technology logo

Kingston Technology IronKey 2GB S200 USB flash drive USB Type-A 2.0 Silver

Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11284
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
08 Feb 2024
Short summary description Kingston Technology IronKey 2GB S200 USB flash drive USB Type-A 2.0 Silver:

Kingston Technology IronKey 2GB S200, 2 GB, USB Type-A, 2.0, 27 MB/s, 0.882 oz (25 g), Silver

Long summary description Kingston Technology IronKey 2GB S200 USB flash drive USB Type-A 2.0 Silver:

Kingston Technology IronKey 2GB S200. Capacity: 2 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 27 MB/s, Write speed: 24 MB/s. Password protection. Weight: 0.882 oz (25 g). Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.