Kingston Technology logo

Kingston Technology IronKey Personal D250 8GB USB flash drive USB Type-A 2.0 Black

Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11267
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
08 Feb 2024
Short summary description Kingston Technology IronKey Personal D250 8GB USB flash drive USB Type-A 2.0 Black:

Kingston Technology IronKey Personal D250 8GB, 8 GB, USB Type-A, 2.0, 29 MB/s, Cap, Black

Long summary description Kingston Technology IronKey Personal D250 8GB USB flash drive USB Type-A 2.0 Black:

Kingston Technology IronKey Personal D250 8GB. Capacity: 8 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 29 MB/s, Write speed: 13 MB/s. Form factor: Cap. Weight: 0.882 oz (25 g). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.