Kingston Technology logo

Kingston Technology 2GB Compact Flash Elite Pro 133x CompactFlash

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19089
Info modified on:
12 Feb 2024, 10:11:58
End of life date:
08 Feb 2024
Short summary description Kingston Technology 2GB Compact Flash Elite Pro 133x CompactFlash:

Kingston Technology 2GB Compact Flash Elite Pro 133x, 2 GB, CompactFlash, 25 MB/s, 20 MB/s

Long summary description Kingston Technology 2GB Compact Flash Elite Pro 133x CompactFlash:

Kingston Technology 2GB Compact Flash Elite Pro 133x. Capacity: 2 GB, Flash card type: CompactFlash, Read speed: 25 MB/s, Write speed: 20 MB/s

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.