Kenwood Smoothie Concert SB255, Tabletop blender, 1.5 L, Silver
Kenwood Smoothie Concert SB255. Type: Tabletop blender, Product color: Silver. Bowl capacity: 1.5 L. Power consumption (typical): 500 W. Dimensions (WxDxH): 7.87 x 9.84 x 16.5" (200 x 250 x 420 mm)