Kensington logo

Kensington Wireless Presenter with Laser Pointer and Memory

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112133
Info modified on:
14 Mar 2024, 17:17:32
Short summary description Kensington Wireless Presenter with Laser Pointer and Memory:

Kensington Wireless Presenter with Laser Pointer and Memory, RF, 393.7" (10 m), Black

Long summary description Kensington Wireless Presenter with Laser Pointer and Memory:

Kensington Wireless Presenter with Laser Pointer and Memory. Wireless technology: RF, Frequency band: 2.4 GHz, Wireless range: 393.7" (10 m). Product color: Black, Presenter functions: Laser pointer, Laser pointer color: Red. Package width: 8.27" (210 mm), Package depth: 6.3" (160 mm), Package height: 3.15" (80 mm). Included memory card size: 1 GB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.