Kensington logo

Kensington Combination Laptop Lock

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11739
Info modified on:
14 Mar 2024, 19:30:10
Short summary description Kensington Combination Laptop Lock:

Kensington Combination Laptop Lock, 72" (1.83 m), Combination lock, Silver

Long summary description Kensington Combination Laptop Lock:

Kensington Combination Laptop Lock. Product color: Silver, Lock type: Combination lock. Cable length: 72" (1.83 m), Cable diameter: 0.173" (4.4 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.