Kensington N17 Combination Laptop Lock for Wedge-Shaped Slots, Combination lock, Carbon steel, Black, Stainless steel
Kensington N17 Combination Laptop Lock for Wedge-Shaped Slots. Product color: Black, Stainless steel, Best uses: Laptop, Lock type: Combination lock. Dimensions (WxDxH): 68 x 5 x 115" (1727.2 x 127 x 2921 mm)